Siretta Antennas, Ltd. Whip Antenna, 0.85-2.17Ghz, Sma, 3M; Antenna Type Siretta TANGO18/SMAM/3M/S/S/19

Description
WHIP ANTENNA, 0.85-2.17GHZ, SMA, 3M; Antenna Type:Whip; Frequency Min:850MHz; Frequency Max:2.17GHz; Antenna Mounting:Screw; Gain:4dBi; VSWR:1.8; Input Power:50W; Input Impedance:50ohm; Antenna Polarisation:Linear Vertical; Product RoHS Compliant: Yes
Datasheet
Description
WHIP ANTENNA, 0.85-2.17GHZ, SMA, 3M; Antenna Type:Whip; Frequency Min:850MHz; Frequency Max:2.17GHz; Antenna Mounting:Screw; Gain:4dBi; VSWR:1.8; Input Power:50W; Input Impedance:50ohm; Antenna Polarisation:Linear Vertical; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Whip Antenna, 0.85-2.17Ghz, Sma, 3M; Antenna Type Siretta - 22AC8658 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 0.85-2.17Ghz, Sma, 3M; Antenna Type Siretta
22AC8658
Whip Antenna, 0.85-2.17Ghz, Sma, 3M; Antenna Type Siretta 22AC8658
WHIP ANTENNA, 0.85-2.17GHZ, SMA, 3M; Antenna Type:Whip; Frequency Min:850MHz; Frequency Max:2.17GHz; Antenna Mounting:Screw; Gain:4dBi; VSWR:1.8; Input Power:50W; Input Impedance:50ohm; Antenna Polarisation:Linear Vertical; Product RoHS Compliant: Yes

WHIP ANTENNA, 0.85-2.17GHZ, SMA, 3M; Antenna Type:Whip; Frequency Min:850MHz; Frequency Max:2.17GHz; Antenna Mounting:Screw; Gain:4dBi; VSWR:1.8; Input Power:50W; Input Impedance:50ohm; Antenna Polarisation:Linear Vertical; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 22AC8658
Product Name Whip Antenna, 0.85-2.17Ghz, Sma, 3M; Antenna Type Siretta
Polarization Linear; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Mini Survey Tripleband GNSS Antenna - AS-ANT3B-MINISUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details