Siretta Antennas, Ltd. RF Antennas TANGO18/3M/SMAM/S/S/19

Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS Whip, Straight RF Antenna 4dBi SMA Male Base Mount
Request a Quote Datasheet
Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS Whip, Straight RF Antenna 4dBi SMA Male Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - TANGO18/SMAM/3M/S/S/19-ND - DigiKey
Thief River Falls, MN, United States
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS Whip, Straight RF Antenna 4dBi SMA Male Base Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS Whip, Straight RF Antenna 4dBi SMA Male Base Mount

Buy Now Datasheet
RF Antennas - TANGO18/3M/SMAM/S/S/19 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS Whip, Straight RF Antenna 4dBi SMA Male Base Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS Whip, Straight RF Antenna 4dBi SMA Male Base Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number TANGO18/SMAM/3M/S/S/19-ND TANGO18/3M/SMAM/S/S/19
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPRS, GSM, UMTS GPRS, GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Gain 4 dB
VSWR 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
GPS L1 Active Ceramic Patch Antenna With 1.13mm Cable (L-10CM) + UFL (18*18*4mm) - ET-GPL1-5L10C-U-184 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
RF Antennas - 2115-NN02-224DKR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, DCS, Galileo, Glonass, GNSS, GPS, GSM, LoRa, LTE
Primary Frequency Range 700.0 to 8200.0 MHz
Gain 1.8 to 4.2 dB
View Details
3 suppliers