Siretta Antennas, Ltd. RF Antennas OSCAR64/5M/SMAM/LL/29

Description
4X4 PORT DIRECTIONAL MIMO PANEL
Request a Quote Datasheet
Description
4X4 PORT DIRECTIONAL MIMO PANEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1679-OSCAR64/5M/SMAM/LL/29-ND - DigiKey
Thief River Falls, MN, United States
4X4 PORT DIRECTIONAL MIMO PANEL

4X4 PORT DIRECTIONAL MIMO PANEL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1679-OSCAR64/5M/SMAM/LL/29-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, LTE
Primary Frequency Range 4000.0 MHz
Gain 12.8 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344654-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-047-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 584.0 to 1672.5 MHz
Gain 2 dB
View Details
2 suppliers