850MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS Whip, Straight RF Antenna 5dBi SMA Male Magnetic
ANTENNA, MAGNETIC MNT, SMA, 3M; Antenna Type:Omni-directiona
850MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS Whip, Straight RF Antenna 5dBi SMA Male Magnetic
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | MIKE2A/3M/SMAM/S/S/26-ND | 22AC8338 | MIKE2A/3M/SMAM/S/S/26 |
| Product Name | RF Antennas | Antenna, Magnetic Mnt, Sma, 3M; Antenna Type Siretta | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GPRS, GSM, UMTS | GPRS, GSM, UMTS | |
| Primary Frequency Range | 850.0 to 2100.0 MHz | 824.0 to 2170.0 MHz | |
| Gain | 5 dB | 5 dB | |
| VSWR | 2 :1 | ||
| Technology Type | Whip | Whip; Whip, Straight |