Siretta Antennas, Ltd. RF Antennas ECHO40/0.1M/UFL/S/S/32

Description
875MHz, 1.94GHz, 2.6GHz 3G, Bluetooth, GSM, LTE, UMTS, WiMax™ FlexPIFA RF Antenna 790MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 0dBi, 2dBi U.FL (UMCC), IPEX MHF1 Solder
Request a Quote Datasheet
Description
875MHz, 1.94GHz, 2.6GHz 3G, Bluetooth, GSM, LTE, UMTS, WiMax™ FlexPIFA RF Antenna 790MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 0dBi, 2dBi U.FL (UMCC), IPEX MHF1 Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ECHO40/0.1M/UFL/S/S/32-ND - DigiKey
Thief River Falls, MN, United States
875MHz, 1.94GHz, 2.6GHz 3G, Bluetooth, GSM, LTE, UMTS, WiMax™ FlexPIFA RF Antenna 790MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 0dBi, 2dBi U.FL (UMCC), IPEX MHF1 Solder

875MHz, 1.94GHz, 2.6GHz 3G, Bluetooth, GSM, LTE, UMTS, WiMax™ FlexPIFA RF Antenna 790MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 0dBi, 2dBi U.FL (UMCC), IPEX MHF1 Solder

Buy Now Datasheet
RF Antennas - ECHO40/0.1M/UFL/S/S/32 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
875MHz, 1.94GHz, 2.6GHz 3G, Bluetooth, GSM, LTE, UMTS, WiMax™ FlexPIFA RF Antenna 790MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 0dBi, 2dBi U.FL (UMCC), IPEX MHF1 Solder

875MHz, 1.94GHz, 2.6GHz 3G, Bluetooth, GSM, LTE, UMTS, WiMax™ FlexPIFA RF Antenna 790MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 0dBi, 2dBi U.FL (UMCC), IPEX MHF1 Solder

Buy Now Datasheet
Embedded Antenna, 0.79-2.7Ghz, Ufl/0.1M; Antenna Type Siretta - 22AC8195 - Newark, An Avnet Company
Chicago, IL, United States
Embedded Antenna, 0.79-2.7Ghz, Ufl/0.1M; Antenna Type Siretta
22AC8195
Embedded Antenna, 0.79-2.7Ghz, Ufl/0.1M; Antenna Type Siretta 22AC8195
EMBEDDED ANTENNA, 0.79-2.7GHZ, UFL/0.1M; Antenna Type:Embedded; Frequency Min:790MHz; Frequency Max:2.7GHz; Antenna Mounting:-; Gain:2dBi; VSWR:3; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product RoHS Compliant: Yes

EMBEDDED ANTENNA, 0.79-2.7GHZ, UFL/0.1M; Antenna Type:Embedded; Frequency Min:790MHz; Frequency Max:2.7GHz; Antenna Mounting:-; Gain:2dBi; VSWR:3; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number ECHO40/0.1M/UFL/S/S/32-ND ECHO40/0.1M/UFL/S/S/32 22AC8195
Product Name RF Antennas RF Antennas Embedded Antenna, 0.79-2.7Ghz, Ufl/0.1M; Antenna Type Siretta
Applications Cellular or PCS Terminal; Modem or Wireless Network; 3G, Bluetooth, GSM, LTE, UMTS, WiMax™ 3G, Bluetooth, GSM, LTE, UMTS, WiMax™
Primary Frequency Range 875.0 to 2600.0 MHz 790.0 to 2700.0 MHz
Gain 0.0 to 2 dB 2 dB
VSWR 3 :1 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 1367705 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 2 dB
Connectors Sma rp
View Details
H-Field Rod Antenna - Model HFR-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers