Siretta Antennas, Ltd. RF Antennas ECHO34/0.1M/UFL/S/S/17

Description
2.4GHz Bluetooth, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.398GHz ~ 2.402GHz 2dBi U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet
Description
2.4GHz Bluetooth, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.398GHz ~ 2.402GHz 2dBi U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ECHO34/0.1M/UFL/S/S/17-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz Bluetooth, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.398GHz ~ 2.402GHz 2dBi U.FL (UMCC), IPEX MHF1 Surface Mount

2.4GHz Bluetooth, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.398GHz ~ 2.402GHz 2dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
Embedded Patch Antenna, 2.4Ghz, 2Dbi; Antenna Type Siretta - 71AC0353 - Newark, An Avnet Company
Chicago, IL, United States
Embedded Patch Antenna, 2.4Ghz, 2Dbi; Antenna Type Siretta
71AC0353
Embedded Patch Antenna, 2.4Ghz, 2Dbi; Antenna Type Siretta 71AC0353
EMBEDDED PATCH ANTENNA, 2.4GHZ, 2DBI; Antenna Type:Patch; Frequency Min:-; Frequency Max:2.4GHz; Antenna Mounting:UFL Connector; Gain:2dBi; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes

EMBEDDED PATCH ANTENNA, 2.4GHZ, 2DBI; Antenna Type:Patch; Frequency Min:-; Frequency Max:2.4GHz; Antenna Mounting:UFL Connector; Gain:2dBi; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - ECHO34/0.1M/UFL/S/S/17 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz Bluetooth, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.398GHz ~ 2.402GHz 2dBi U.FL (UMCC), IPEX MHF1 Surface Mount

2.4GHz Bluetooth, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.398GHz ~ 2.402GHz 2dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number ECHO34/0.1M/UFL/S/S/17-ND 71AC0353 ECHO34/0.1M/UFL/S/S/17
Product Name RF Antennas Embedded Patch Antenna, 2.4Ghz, 2Dbi; Antenna Type Siretta RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ Bluetooth, Wi-Fi, Zigbee™
Primary Frequency Range 2400.0 MHz ? to 2400.0 MHz
Gain 2 dB 2 dB
VSWR 1.5 :1 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ANT-2216M-G5E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
Double Ridge Guide Horn Antenna Kit - ModelSAS-572 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers