Siretta Antennas, Ltd. RF Antennas ECHO22/X/X/S/S/26

Description
RF Antenna
Datasheet
Description
RF Antenna
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ECHO22/X/X/S/S/26 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antenna

RF Antenna

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ECHO22/X/X/S/S/26
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Loop Antenna - Model SAS-564 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers