Siretta Antennas, Ltd. RF Antennas ECHO2/0.14M/SMAM/S/S/1

Description
850MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz PCB Trace RF Antenna 2dBi SMA Male Adhesive
Datasheet
Description
850MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz PCB Trace RF Antenna 2dBi SMA Male Adhesive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ECHO2/0.14M/SMAM/S/S/1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
850MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz PCB Trace RF Antenna 2dBi SMA Male Adhesive

850MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz PCB Trace RF Antenna 2dBi SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ECHO2/0.14M/SMAM/S/S/1
Product Name RF Antennas
Technology Type PCB Trace
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 150309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 470.0 MHz
Gain 4.98 dB
View Details
RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
Bilogical Antenna - Model SAS-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers