Siretta Antennas, Ltd. RF Antennas ECHO19/0.1M/UFL/S/S/17

Description
1.575GHz GPS Ceramic Patch RF Antenna 16dB U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet
Description
1.575GHz GPS Ceramic Patch RF Antenna 16dB U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ECHO19/0.1M/UFL/S/S/17-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz GPS Ceramic Patch RF Antenna 16dB U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 16dB U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
RF Antennas - ECHO19/0.1M/UFL/S/S/17 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.575GHz GPS Ceramic Patch RF Antenna 16dB U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 16dB U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
Embedded Antenna, 1.575Ghz, Ufl, 0.1M; Antenna Type Siretta - 22AC8188 - Newark, An Avnet Company
Chicago, IL, United States
Embedded Antenna, 1.575Ghz, Ufl, 0.1M; Antenna Type Siretta
22AC8188
Embedded Antenna, 1.575Ghz, Ufl, 0.1M; Antenna Type Siretta 22AC8188
EMBEDDED ANTENNA, 1.575GHZ, UFL, 0.1M; Antenna Type:Embedded; Frequency Min:1.574GHz; Frequency Max:1.576GHz; Antenna Mounting:SMD; Gain:16dB; VSWR:1.8; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes

EMBEDDED ANTENNA, 1.575GHZ, UFL, 0.1M; Antenna Type:Embedded; Frequency Min:1.574GHz; Frequency Max:1.576GHz; Antenna Mounting:SMD; Gain:16dB; VSWR:1.8; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number ECHO19/0.1M/UFL/S/S/17-ND ECHO19/0.1M/UFL/S/S/17 22AC8188
Product Name RF Antennas RF Antennas Embedded Antenna, 1.575Ghz, Ufl, 0.1M; Antenna Type Siretta
Applications GPS; GPS GPS
Primary Frequency Range 1575.0 MHz 1574.0 to 1576.0 MHz
Gain 16 dB 16 dB
VSWR 1.8 :1 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-519-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers