2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 2.6dBi U.FL (UMCC), IPEX MHF1 Surface Mount
2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 2.6dBi U.FL (UMCC), IPEX MHF1 Surface Mount
PCB ANTENNA, UFL CONN, 100MM; Antenna Type:WiFi; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:-; Gain:2.6dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | ECHO18/0.1M/UFL/S/S/15-ND | ECHO18/0.1M/UFL/S/S/15 | 22AC8187 |
| Product Name | RF Antennas | RF Antennas | Pcb Antenna, Ufl Conn, 100Mm; Antenna Type Siretta |
| Applications | Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ | Bluetooth, WLAN, Zigbee™ | |
| Primary Frequency Range | 2400.0 MHz | 2400.0 to 2500.0 MHz | |
| Gain | 2.6 dB | 2.6 dB | |
| VSWR | 2 :1 |
Dual slant ±45°