Siretta Antennas, Ltd. RF Antennas ECHO17/0.1M/IPEX/S/S/15

Description
2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 2.6dBi U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet
Description
2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 2.6dBi U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ECHO17/0.1M/IPEX/S/S/15-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 2.6dBi U.FL (UMCC), IPEX MHF1 Surface Mount

2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 2.6dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
Pcb Antenna, Ipex Conn, 100Mm; Antenna Type Siretta - 22AC8186 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, Ipex Conn, 100Mm; Antenna Type Siretta
22AC8186
Pcb Antenna, Ipex Conn, 100Mm; Antenna Type Siretta 22AC8186
PCB ANTENNA, IPEX CONN, 100MM; Antenna Type:WiFi; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:-; Gain:2.6dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:Echo 17 Series;RoHS Compliant: Yes

PCB ANTENNA, IPEX CONN, 100MM; Antenna Type:WiFi; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:-; Gain:2.6dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product Range:Echo 17 Series;RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - ECHO17/0.1M/IPEX/S/S/15 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 2.6dBi U.FL (UMCC), IPEX MHF1 Surface Mount

2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 2.6dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number ECHO17/0.1M/IPEX/S/S/15-ND 22AC8186 ECHO17/0.1M/IPEX/S/S/15
Product Name RF Antennas Pcb Antenna, Ipex Conn, 100Mm; Antenna Type Siretta RF Antennas
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2400.0 MHz 2400.0 to 2500.0 MHz
Gain 2.6 dB 2.6 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108728-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; mmWave, 5G, Cellular
Polarization Linear
Primary Frequency Range 2400.0 to 4400.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-103TR-ND - DigiKey
Specs
Applications GPS; Beidou, GLONASS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 1.2 to 1.4 dB
View Details
2 suppliers