Siretta Antennas, Ltd. RF Antennas ECHO11/0.2M/IPEX/S/S/12

Description
2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 2.6dBi U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet
Description
2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 2.6dBi U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ECHO11/0.2M/IPEX/S/S/12-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 2.6dBi U.FL (UMCC), IPEX MHF1 Surface Mount

2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 2.6dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
RF Antennas - ECHO11/0.2M/IPEX/S/S/12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 2.6dBi U.FL (UMCC), IPEX MHF1 Surface Mount

2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 2.6dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
Pcb Antenna, 2.4-2.5Ghz, Ufl Conn, 0.1M; Antenna Type Siretta - 22AC8182 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 2.4-2.5Ghz, Ufl Conn, 0.1M; Antenna Type Siretta
22AC8182
Pcb Antenna, 2.4-2.5Ghz, Ufl Conn, 0.1M; Antenna Type Siretta 22AC8182
PCB ANTENNA, 2.4-2.5GHZ, UFL CONN, 0.1M; Antenna Type:PCB; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:-; Gain:2.6dBi; VSWR:1.6; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:ECHORoHS Compliant: Yes

PCB ANTENNA, 2.4-2.5GHZ, UFL CONN, 0.1M; Antenna Type:PCB; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:-; Gain:2.6dBi; VSWR:1.6; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product Range:ECHORoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number ECHO11/0.2M/IPEX/S/S/12-ND ECHO11/0.2M/IPEX/S/S/12 22AC8182
Product Name RF Antennas RF Antennas Pcb Antenna, 2.4-2.5Ghz, Ufl Conn, 0.1M; Antenna Type Siretta
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2400.0 MHz 2400.0 to 2500.0 MHz
Gain 2.6 dB 2.6 dB
VSWR 1.6 :1 1.6 :1
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna Kitt - AK-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers