Siretta Antennas, Ltd. RF Antennas DELTA5A/X/BNCM/S/S/17

Description
868MHz ISM Whip, Straight RF Antenna 3dBi BNC Male Connector Mount
Request a Quote Datasheet
Description
868MHz ISM Whip, Straight RF Antenna 3dBi BNC Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - DELTA5A/X/BNCM/S/S/17-ND - DigiKey
Thief River Falls, MN, United States
868MHz ISM Whip, Straight RF Antenna 3dBi BNC Male Connector Mount

868MHz ISM Whip, Straight RF Antenna 3dBi BNC Male Connector Mount

Buy Now Datasheet
RF Antennas - DELTA5A/X/BNCM/S/S/17 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
868MHz ISM Whip, Straight RF Antenna 3dBi BNC Male Connector Mount

868MHz ISM Whip, Straight RF Antenna 3dBi BNC Male Connector Mount

Buy Now Datasheet
Helical Whip Antenna, 868Mhz, Sma; Antenna Type Siretta - 22AC8167 - Newark, An Avnet Company
Chicago, IL, United States
Helical Whip Antenna, 868Mhz, Sma; Antenna Type Siretta
22AC8167
Helical Whip Antenna, 868Mhz, Sma; Antenna Type Siretta 22AC8167
HELICAL WHIP ANTENNA, 868MHZ, SMA; Antenna Type:Whip; Frequency Min:-; Frequency Max:868MHz; Antenna Mounting:SMA Connector; Gain:3dBi; VSWR:2; Input Power:50W; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product RoHS Compliant: Yes

HELICAL WHIP ANTENNA, 868MHZ, SMA; Antenna Type:Whip; Frequency Min:-; Frequency Max:868MHz; Antenna Mounting:SMA Connector; Gain:3dBi; VSWR:2; Input Power:50W; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number DELTA5A/X/BNCM/S/S/17-ND DELTA5A/X/BNCM/S/S/17 22AC8167
Product Name RF Antennas RF Antennas Helical Whip Antenna, 868Mhz, Sma; Antenna Type Siretta
Applications ISM ISM
Primary Frequency Range 868.0 MHz ? to 868.0 MHz
Gain 3 dB 3 dB
VSWR 2.1 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - 001-0002 - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details
Telemetry Antennas - 1248670 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Sma
View Details
Monopole Rod Antenna - Model SAS-550-2B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details