Siretta Antennas, Ltd. RF Antennas DELTA5/868/TNC/S/S/4

Description
868MHz Helical RF Antenna TNC Male Connector Mount
Datasheet
Description
868MHz Helical RF Antenna TNC Male Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - DELTA5/868/TNC/S/S/4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
868MHz Helical RF Antenna TNC Male Connector Mount

868MHz Helical RF Antenna TNC Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number DELTA5/868/TNC/S/S/4
Product Name RF Antennas
Technology Type Helical
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-2118909-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - NN01-001 - Quarktwin Technology Ltd.
Specs
Applications 802.11b/g/n, Bluetooth, WLAN, Zigbee™
Technology Type Chip
View Details
RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers