824MHz, 2.2GHz, 2.6GHz Whip, Tilt RF Antenna 689MHz ~ 960MHz, 1.71GHz ~ 2.71GHz, 2.5GHz ~ 2.7GHz 3dBi SMA Male Connector Mount
824MHz, 2.2GHz, 2.6GHz Whip, Tilt RF Antenna 689MHz ~ 960MHz, 1.71GHz ~ 2.71GHz, 2.5GHz ~ 2.7GHz 3dBi SMA Male Connector Mount
SWIVEL ANTENNA, 0.698-2.7GHZ, SMA; Antenna Type:Swivel; Frequency Min:698MHz; Frequency Max:2.7GHz; Antenna Mounting:SMA Connector; Gain:3dBi; VSWR:3; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | DELTA41/X/SMAM/S/S/32-ND | DELTA41/X/SMAM/S/S/32 | 22AC8164 |
| Product Name | RF Antennas | RF Antennas | Swivel Antenna, 0.698-2.7Ghz, Sma; Antenna Type Siretta |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 3G, 4G, 5G, Bluetooth, ISM, LTE, LTE Cat M, LTE Cat NB, NR, UMTS, UWB, Wi-Fi, Zigbee™ | ||
| Primary Frequency Range | 824.0 to 2600.0 MHz | 698.0 to 2700.0 MHz | |
| Gain | 3 dB | 3 dB | |
| VSWR | 2.5 :1 | 3 :1 |