Siretta Antennas, Ltd. RF Antennas DELTA19/X/SMAM/S/S/35

Description
2.4GHz Bluetooth, Wi-Fi, Zigbee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 0dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
2.4GHz Bluetooth, Wi-Fi, Zigbee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 0dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - DELTA19/X/SMAM/S/S/35-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz Bluetooth, Wi-Fi, Zigbee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 0dBi SMA Male Connector Mount

2.4GHz Bluetooth, Wi-Fi, Zigbee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 0dBi SMA Male Connector Mount

Buy Now Datasheet
Stubby Antenna, Vertical, 2.4-2.5Ghz; Antenna Type Siretta - 71AC0343 - Newark, An Avnet Company
Chicago, IL, United States
Stubby Antenna, Vertical, 2.4-2.5Ghz; Antenna Type Siretta
71AC0343
Stubby Antenna, Vertical, 2.4-2.5Ghz; Antenna Type Siretta 71AC0343
STUBBY ANTENNA, VERTICAL, 2.4-2.5GHZ; Antenna Type:Stubby; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMA Connector; Gain:0dBi; VSWR:2; Input Power:1W; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product RoHS Compliant: Yes

STUBBY ANTENNA, VERTICAL, 2.4-2.5GHZ; Antenna Type:Stubby; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMA Connector; Gain:0dBi; VSWR:2; Input Power:1W; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - DELTA19/X/SMAM/S/S/35 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz Bluetooth, Wi-Fi, Zigbee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 0dBi SMA Male Connector Mount

2.4GHz Bluetooth, Wi-Fi, Zigbee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 0dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number DELTA19/X/SMAM/S/S/35-ND 71AC0343 DELTA19/X/SMAM/S/S/35
Product Name RF Antennas Stubby Antenna, Vertical, 2.4-2.5Ghz; Antenna Type Siretta RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ Bluetooth, Wi-Fi, Zigbee™
Primary Frequency Range 2400.0 MHz 2400.0 to 2500.0 MHz
Gain 0.0 dB 0.0 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 2097271 - RS Components, Ltd.
Specs
Applications Telemetry
Pattern Type Omni directional
Connectors Type n female
View Details
Tuned Dipole - Model FCC-3 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers