Siretta Antennas, Ltd. RF Antennas DELTA12A/X/BNCM/S/S/17

Description
433MHz, 458MHz ISM Whip, Straight RF Antenna 3dBi BNC Male Connector Mount
Request a Quote Datasheet
Description
433MHz, 458MHz ISM Whip, Straight RF Antenna 3dBi BNC Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - DELTA12A/X/BNCM/S/S/17-ND - DigiKey
Thief River Falls, MN, United States
433MHz, 458MHz ISM Whip, Straight RF Antenna 3dBi BNC Male Connector Mount

433MHz, 458MHz ISM Whip, Straight RF Antenna 3dBi BNC Male Connector Mount

Buy Now Datasheet
Whip Antenna, 433-458Mhz, Bnc Conn; Antenna Type Siretta - 22AC8155 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 433-458Mhz, Bnc Conn; Antenna Type Siretta
22AC8155
Whip Antenna, 433-458Mhz, Bnc Conn; Antenna Type Siretta 22AC8155
WHIP ANTENNA, 433-458MHZ, BNC CONN; Antenna Type:Whip; Frequency Min:433MHz; Frequency Max:458MHz; Antenna Mounting:BNC Connector; Gain:3dBi; VSWR:2; Input Power:50W; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product RoHS Compliant: Yes

WHIP ANTENNA, 433-458MHZ, BNC CONN; Antenna Type:Whip; Frequency Min:433MHz; Frequency Max:458MHz; Antenna Mounting:BNC Connector; Gain:3dBi; VSWR:2; Input Power:50W; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - DELTA12A/X/BNCM/S/S/17 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
433MHz, 458MHz ISM Whip, Straight RF Antenna 3dBi BNC Male Connector Mount

433MHz, 458MHz ISM Whip, Straight RF Antenna 3dBi BNC Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number DELTA12A/X/BNCM/S/S/17-ND 22AC8155 DELTA12A/X/BNCM/S/S/17
Product Name RF Antennas Whip Antenna, 433-458Mhz, Bnc Conn; Antenna Type Siretta RF Antennas
Applications ISM ISM
Primary Frequency Range 433.0 to 458.0 MHz 433.0 to 458.0 MHz
Gain 3 dB 3 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108802-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-105TR-ND - DigiKey
Specs
Applications ISM, ZigBee™
Primary Frequency Range 915.0 MHz
Gain 1.7 dB
View Details
2 suppliers