Siretta Antennas, Ltd. RF Antennas DELTA11D/X/BNCM/S/S/21

Description
151MHz ISM Whip, Straight RF Antenna 2.15dBi SMA Male Connector Mount
Datasheet
Description
151MHz ISM Whip, Straight RF Antenna 2.15dBi SMA Male Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - DELTA11D/X/BNCM/S/S/21 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
151MHz ISM Whip, Straight RF Antenna 2.15dBi SMA Male Connector Mount

151MHz ISM Whip, Straight RF Antenna 2.15dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number DELTA11D/X/BNCM/S/S/21
Product Name RF Antennas
Applications ISM
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-4G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers