Siretta Antennas, Ltd. RF Antennas DELTA11C/X/BNCM/S/S/21

Description
915MHz ISM Whip, Straight RF Antenna 2.15dBi SMA Male Connector Mount
Datasheet
Description
915MHz ISM Whip, Straight RF Antenna 2.15dBi SMA Male Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - DELTA11C/X/BNCM/S/S/21 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
915MHz ISM Whip, Straight RF Antenna 2.15dBi SMA Male Connector Mount

915MHz ISM Whip, Straight RF Antenna 2.15dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number DELTA11C/X/BNCM/S/S/21
Product Name RF Antennas
Applications ISM
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Antenna Kit - Model AK-40G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers