Siretta Antennas, Ltd. RF Antennas DELTA11B/X/SMAM/S/S/21

Description
869MHz ISM Whip, Straight RF Antenna 2.15dB SMA Male Connector Mount
Request a Quote Datasheet
Description
869MHz ISM Whip, Straight RF Antenna 2.15dB SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - DELTA11B/X/SMAM/S/S/21-ND - DigiKey
Thief River Falls, MN, United States
869MHz ISM Whip, Straight RF Antenna 2.15dB SMA Male Connector Mount

869MHz ISM Whip, Straight RF Antenna 2.15dB SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - DELTA11B/X/SMAM/S/S/21 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
869MHz ISM Whip, Straight RF Antenna 2.15dB SMA Male Connector Mount

869MHz ISM Whip, Straight RF Antenna 2.15dB SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number DELTA11B/X/SMAM/S/S/21-ND DELTA11B/X/SMAM/S/S/21
Product Name RF Antennas RF Antennas
Applications ISM ISM
Primary Frequency Range 869.0 MHz
Gain 2.15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-570 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers