Siretta Antennas, Ltd. Rf Cable Assy, Tnc Plug-Fme Socket, 3M; Connector To Connector Siretta ASMZG300F058L13

Description
RF CABLE ASSY, TNC PLUG-FME SOCKET, 3M; Connector to Connector:TNC Plug to FME Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:-; Product Range:ASM Series; RoHS Compliant: Yes
Datasheet
Description
RF CABLE ASSY, TNC PLUG-FME SOCKET, 3M; Connector to Connector:TNC Plug to FME Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:-; Product Range:ASM Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assy, Tnc Plug-Fme Socket, 3M; Connector To Connector Siretta - 71AC0208 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Tnc Plug-Fme Socket, 3M; Connector To Connector Siretta
71AC0208
Rf Cable Assy, Tnc Plug-Fme Socket, 3M; Connector To Connector Siretta 71AC0208
RF CABLE ASSY, TNC PLUG-FME SOCKET, 3M; Connector to Connector:TNC Plug to FME Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:-; Product Range:ASM Series; RoHS Compliant: Yes

RF CABLE ASSY, TNC PLUG-FME SOCKET, 3M; Connector to Connector:TNC Plug to FME Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:-; Product Range:ASM Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AC0208
Product Name Rf Cable Assy, Tnc Plug-Fme Socket, 3M; Connector To Connector Siretta
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details