Siretta Antennas, Ltd. Coaxial Cables (RF) ASMZG1500F058L13

Description
"Cable Assembly Coaxial FME to TNC LLC200A 590.6"" (15.0m) 49.2'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial FME to TNC LLC200A 590.6"" (15.0m) 49.2'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ASMZG1500F058L13-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ASMZG1500F058L13-ND
Coaxial Cables (RF) ASMZG1500F058L13-ND
"Cable Assembly Coaxial FME to TNC LLC200A 590.6"" (15.0m) 49.2'"

"Cable Assembly Coaxial FME to TNC LLC200A 590.6"" (15.0m) 49.2'"

Buy Now Datasheet
Rf Cable Assy, Tnc Plug-Fme Socket, 15M; Connector To Connector Siretta - 71AC0202 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Tnc Plug-Fme Socket, 15M; Connector To Connector Siretta
71AC0202
Rf Cable Assy, Tnc Plug-Fme Socket, 15M; Connector To Connector Siretta 71AC0202
RF CABLE ASSY, TNC PLUG-FME SOCKET, 15M; Connector to Connector:TNC Plug to FME Jack; Coaxial Cable Type:RG58; Impedance:-; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Colour:-; Product Range:ASM Series; SVHC:NoRoHS Compliant: Yes

RF CABLE ASSY, TNC PLUG-FME SOCKET, 15M; Connector to Connector:TNC Plug to FME Jack; Coaxial Cable Type:RG58; Impedance:-; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Colour:-; Product Range:ASM Series; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number ASMZG1500F058L13-ND 71AC0202
Product Name Coaxial Cables (RF) Rf Cable Assy, Tnc Plug-Fme Socket, 15M; Connector To Connector Siretta
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details