Siretta Antennas, Ltd. Coaxial Cables (RF) ASMN500A058L13

Description
"Cable Assembly Coaxial SMA to N-Type LLC200A 196.9"" (5.0m) 16.4'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to N-Type LLC200A 196.9"" (5.0m) 16.4'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ASMN500A058L13-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ASMN500A058L13-ND
Coaxial Cables (RF) ASMN500A058L13-ND
"Cable Assembly Coaxial SMA to N-Type LLC200A 196.9"" (5.0m) 16.4'"

"Cable Assembly Coaxial SMA to N-Type LLC200A 196.9"" (5.0m) 16.4'"

Buy Now Datasheet
Rf Cable Assembly, Sma Plug-N Skt, 5M; Connector To Connector Siretta - 22AC7994 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Plug-N Skt, 5M; Connector To Connector Siretta
22AC7994
Rf Cable Assembly, Sma Plug-N Skt, 5M; Connector To Connector Siretta 22AC7994
RF CABLE ASSEMBLY, SMA PLUG-N SKT, 5M; Connector to Connector:SMA Plug to N-Type Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA PLUG-N SKT, 5M; Connector to Connector:SMA Plug to N-Type Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number ASMN500A058L13-ND 22AC7994
Product Name Coaxial Cables (RF) Rf Cable Assembly, Sma Plug-N Skt, 5M; Connector To Connector Siretta
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details