Siretta Antennas, Ltd. Rf Cable Assy, Sma Plug-Fme Socket, 3M; Connector To Connector Siretta ASMA300F058L13

Description
RF CABLE ASSY, SMA PLUG-FME SOCKET, 3M; Connector to Connector:SMA Plug to FME Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:-; Product Range:ASM Series; RoHS Compliant: Yes
Datasheet
Description
RF CABLE ASSY, SMA PLUG-FME SOCKET, 3M; Connector to Connector:SMA Plug to FME Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:-; Product Range:ASM Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assy, Sma Plug-Fme Socket, 3M; Connector To Connector Siretta - 71AC0189 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Fme Socket, 3M; Connector To Connector Siretta
71AC0189
Rf Cable Assy, Sma Plug-Fme Socket, 3M; Connector To Connector Siretta 71AC0189
RF CABLE ASSY, SMA PLUG-FME SOCKET, 3M; Connector to Connector:SMA Plug to FME Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:-; Product Range:ASM Series; RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-FME SOCKET, 3M; Connector to Connector:SMA Plug to FME Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:-; Product Range:ASM Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AC0189
Product Name Rf Cable Assy, Sma Plug-Fme Socket, 3M; Connector To Connector Siretta
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details