Siretta Antennas, Ltd. Rf Cable Assy, Sma-Fme Plug, 3M; Connector To Connector Siretta ASMA300E174L13

Description
RF CABLE ASSY, SMA-FME PLUG, 3M; Connector to Connector:SMA Plug to FME Plug; Coaxial Cable Type:RG174; Impedance:-; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:-; Product Range:ASM Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
RF CABLE ASSY, SMA-FME PLUG, 3M; Connector to Connector:SMA Plug to FME Plug; Coaxial Cable Type:RG174; Impedance:-; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:-; Product Range:ASM Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assy, Sma-Fme Plug, 3M; Connector To Connector Siretta - 71AC0188 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma-Fme Plug, 3M; Connector To Connector Siretta
71AC0188
Rf Cable Assy, Sma-Fme Plug, 3M; Connector To Connector Siretta 71AC0188
RF CABLE ASSY, SMA-FME PLUG, 3M; Connector to Connector:SMA Plug to FME Plug; Coaxial Cable Type:RG174; Impedance:-; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:-; Product Range:ASM Series; SVHC:No SVHC RoHS Compliant: Yes

RF CABLE ASSY, SMA-FME PLUG, 3M; Connector to Connector:SMA Plug to FME Plug; Coaxial Cable Type:RG174; Impedance:-; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:-; Product Range:ASM Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AC0188
Product Name Rf Cable Assy, Sma-Fme Plug, 3M; Connector To Connector Siretta
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details