Siretta Antennas, Ltd. Rf Cable Assy, Sma Plug-Rp-Sma Plug, 3M; Connector To Connector Siretta ASMA300C058L13

Description
RF CABLE ASSY, SMA PLUG-RP-SMA PLUG, 3M; Connector to Connector:SMA Plug to RP SMA Plug; Coaxial Cable Type:RG58; Impedance:-; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:-; Product Range:ASM Series; RoHS Compliant: Yes
Datasheet
Description
RF CABLE ASSY, SMA PLUG-RP-SMA PLUG, 3M; Connector to Connector:SMA Plug to RP SMA Plug; Coaxial Cable Type:RG58; Impedance:-; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:-; Product Range:ASM Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assy, Sma Plug-Rp-Sma Plug, 3M; Connector To Connector Siretta - 71AC0185 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Rp-Sma Plug, 3M; Connector To Connector Siretta
71AC0185
Rf Cable Assy, Sma Plug-Rp-Sma Plug, 3M; Connector To Connector Siretta 71AC0185
RF CABLE ASSY, SMA PLUG-RP-SMA PLUG, 3M; Connector to Connector:SMA Plug to RP SMA Plug; Coaxial Cable Type:RG58; Impedance:-; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:-; Product Range:ASM Series; RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-RP-SMA PLUG, 3M; Connector to Connector:SMA Plug to RP SMA Plug; Coaxial Cable Type:RG58; Impedance:-; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:-; Product Range:ASM Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AC0185
Product Name Rf Cable Assy, Sma Plug-Rp-Sma Plug, 3M; Connector To Connector Siretta
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
System cable - 706-3340/304-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Strainsert Cable - Be8725 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details