Siretta Antennas, Ltd. RF Antennas ALPHA8/3M/FMEF/S/S/11

Description
RF Antenna
Request a Quote Datasheet
Description
RF Antenna
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ALPHA8/3M/FMEF/S/S/11-ND - DigiKey
Thief River Falls, MN, United States
RF Antenna

RF Antenna

Buy Now Datasheet
RF Antennas - ALPHA8/3M/FMEF/S/S/11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antenna

RF Antenna

Buy Now Datasheet
Blade Antenna, 1.71-1.99Ghz, 2Dbi Rohs Compliant Siretta - 28AK5480 - Newark, An Avnet Company
Chicago, IL, United States
Blade Antenna, 1.71-1.99Ghz, 2Dbi Rohs Compliant Siretta
28AK5480
Blade Antenna, 1.71-1.99Ghz, 2Dbi Rohs Compliant Siretta 28AK5480
BLADE ANTENNA, 1.71-1.99GHZ, 2DBI ROHS COMPLIANT: YES

BLADE ANTENNA, 1.71-1.99GHZ, 2DBI ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number ALPHA8/3M/FMEF/S/S/11-ND ALPHA8/3M/FMEF/S/S/11 28AK5480
Product Name RF Antennas RF Antennas Blade Antenna, 1.71-1.99Ghz, 2Dbi Rohs Compliant Siretta
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GPRS, GSM, UMTS, WLAN, Zigbee™
Primary Frequency Range 850.0 to 2400.0 MHz
Gain 1 to 5 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 4× 5G MIMO Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details