762MHz, 1.94GHz, 2.5GHz Bluetooth, WLAN Flat Bar RF Antenna 700MHz ~ 824MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 2dBi SMA Male Adhesive
762MHz, 1.94GHz, 2.5GHz Bluetooth, WLAN Flat Bar RF Antenna 700MHz ~ 824MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 2dBi SMA Male Adhesive
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | ALPHA40/5M/SMAM/S/S/29-ND | ALPHA40/5M/SMAM/S/S/29 |
| Product Name | RF Antennas | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, WLAN | Bluetooth, WLAN |
| Primary Frequency Range | 762.0 to 2500.0 MHz | |
| Gain | 2 dB | |
| VSWR | 2.5 :1 |