Siretta Antennas, Ltd. RF Antennas ALPHA40/2.5M/SMAM/S/S/29

Description
762MHz, 1.94GHz, 2.5GHz Bluetooth, WLAN Flat Bar RF Antenna 700MHz ~ 824MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 2dBi SMA Male Adhesive
Request a Quote Datasheet
Description
762MHz, 1.94GHz, 2.5GHz Bluetooth, WLAN Flat Bar RF Antenna 700MHz ~ 824MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 2dBi SMA Male Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ALPHA40/2.5M/SMAM/S/S/29-ND - DigiKey
Thief River Falls, MN, United States
762MHz, 1.94GHz, 2.5GHz Bluetooth, WLAN Flat Bar RF Antenna 700MHz ~ 824MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 2dBi SMA Male Adhesive

762MHz, 1.94GHz, 2.5GHz Bluetooth, WLAN Flat Bar RF Antenna 700MHz ~ 824MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 2dBi SMA Male Adhesive

Buy Now Datasheet
RF Antennas - ALPHA40/2.5M/SMAM/S/S/29 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
762MHz, 1.94GHz, 2.5GHz Bluetooth, WLAN Flat Bar RF Antenna 700MHz ~ 824MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 2dBi SMA Male Adhesive

762MHz, 1.94GHz, 2.5GHz Bluetooth, WLAN Flat Bar RF Antenna 700MHz ~ 824MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 2dBi SMA Male Adhesive

Buy Now Datasheet
T-Bar Antenna, 0.824-2.6Ghz, Sma/2.5M; Antenna Type Siretta - 22AC7975 - Newark, An Avnet Company
Chicago, IL, United States
T-Bar Antenna, 0.824-2.6Ghz, Sma/2.5M; Antenna Type Siretta
22AC7975
T-Bar Antenna, 0.824-2.6Ghz, Sma/2.5M; Antenna Type Siretta 22AC7975
T-BAR ANTENNA, 0.824-2.6GHZ, SMA/2.5M; Antenna Type:T-Bar; Frequency Min:824MHz; Frequency Max:2.6GHz; Antenna Mounting:Adhesive; Gain:2dBi; VSWR:3; Input Power:1W; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product RoHS Compliant: Yes

T-BAR ANTENNA, 0.824-2.6GHZ, SMA/2.5M; Antenna Type:T-Bar; Frequency Min:824MHz; Frequency Max:2.6GHz; Antenna Mounting:Adhesive; Gain:2dBi; VSWR:3; Input Power:1W; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number ALPHA40/2.5M/SMAM/S/S/29-ND ALPHA40/2.5M/SMAM/S/S/29 22AC7975
Product Name RF Antennas RF Antennas T-Bar Antenna, 0.824-2.6Ghz, Sma/2.5M; Antenna Type Siretta
Applications Modem or Wireless Network; Bluetooth, WLAN Bluetooth, WLAN
Primary Frequency Range 762.0 to 2500.0 MHz 824.0 to 2600.0 MHz
Gain 2 dB 2 dB
VSWR 2.5 :1 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic mount base for terminal antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Bilogical Antenna - Model SAS-522-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers