850MHz, 900MHz, 1.8GHz, 1.9GHz GPRS, GSM, UMTS Blade RF Antenna 2.5dBi SMA Male Adhesive
FLAT BLADE ANTENNA, 0.85-2.1MHZ, SMA, 1M; Antenna Type:Blade; Frequency Min:850MHz; Frequency Max:2.1GHz; Antenna Mounting:Adhesive; Gain:2.5dBi; VSWR:1.5; Input Power:50W; Input Impedance:50ohm; Antenna Polarisation:Vertica
850MHz, 900MHz, 1.8GHz, 1.9GHz GPRS, GSM, UMTS Blade RF Antenna 2.5dBi SMA Male Adhesive
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | ALPHA11/1M/SMAM/S/S/20-ND | 22AC7972 | ALPHA11/1M/SMAM/S/S/20 |
| Product Name | RF Antennas | Flat Blade Antenna, 0.85-2.1Mhz, Sma, 1M; Antenna Type Siretta | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GPRS, GSM, UMTS | GPRS, GSM, UMTS | |
| Primary Frequency Range | 850.0 to 1900.0 MHz | 850.0 to 2100.0 MHz | |
| Gain | 2.5 dB | 2.5 dB | |
| VSWR | 1.5 :1 | 1.5 :1 |