Siretta Antennas, Ltd. Rf Coax Adapter, Sma Jack-Sma Jack; Convert From Coax Type Siretta ADAPT/SMAF/SMAF

Description
RF COAX ADAPTER, SMA JACK-SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Intra Series Coaxial; RoHS Compliant: Yes
Description
RF COAX ADAPTER, SMA JACK-SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Intra Series Coaxial; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Coax Adapter, Sma Jack-Sma Jack; Convert From Coax Type Siretta - 28AK5400 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Adapter, Sma Jack-Sma Jack; Convert From Coax Type Siretta
28AK5400
Rf Coax Adapter, Sma Jack-Sma Jack; Convert From Coax Type Siretta 28AK5400
RF COAX ADAPTER, SMA JACK-SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Intra Series Coaxial; RoHS Compliant: Yes

RF COAX ADAPTER, SMA JACK-SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Intra Series Coaxial; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 28AK5400
Product Name Rf Coax Adapter, Sma Jack-Sma Jack; Convert From Coax Type Siretta
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female 4 Hole Panel Mount Connector without Teflon - ET-SFS-4H-WOT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 2826934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 12.500 GHz
View Details
Coax Connectors - 1050525-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
6 suppliers
Cable Connectors - NCN-MCB-RG142-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details