Sepac, Inc. SEB 900-2

Description
This SEPAC model spring engaged brake is electromagnetically released and can be used either dry or in oil depending on the type of friction material used. OPERATION: When electrical current is supplied to the coil, the armature is attracted to the magnet body releasing the disc to turn freely. When current is stopped, springs push the armature to clamp the friction disc providing the stopping torque. Manual release screws can be provided. Many specials and options are available.
Description
This SEPAC model spring engaged brake is electromagnetically released and can be used either dry or in oil depending on the type of friction material used. OPERATION: When electrical current is supplied to the coil, the armature is attracted to the magnet body releasing the disc to turn freely. When current is stopped, springs push the armature to clamp the friction disc providing the stopping torque. Manual release screws can be provided. Many specials and options are available.

Suppliers

Company
Product
Description
Supplier Links
This SEPAC model spring engaged brake is electromagnetically released and can be used either dry or in oil depending on the type of friction material used. OPERATION: When electrical current is supplied to the coil, the armature is attracted to the magnet body releasing the disc to turn freely. When current is stopped, springs push the armature to clamp the friction disc providing the stopping torque. Manual release screws can be provided. Many specials and options are available.

This SEPAC model spring engaged brake is electromagnetically released and can be used either dry or in oil depending on the type of friction material used.
OPERATION:
When electrical current is supplied to the coil, the armature is attracted to the magnet body releasing the disc to turn freely. When current is stopped, springs push the armature to clamp the friction disc providing the stopping torque. Manual release screws can be provided. Many specials and options are available.

Supplier's Site

Technical Specifications

  Sepac, Inc.
Product Category Electric Brakes
Product Number SEB 900-2
Torque 450 Ft-lbs (610 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

B7-24-1ME Replacement Magnetic Particle Brake - B7-24-1ME - Placid Industries
Specs
Voltage 24 volts
Diameter 2.00 to 2.01 inch (50.8 to 51 mm)
View Details
MSB Single Disc Electromagnetic Brake -  - jbj Techniques Limited
Specs
Torque 9 to 738 Ft-lbs (12.2 to 1001 N-m)
Speed 1800 to 5500 rpm
Voltage 24 volts
View Details
Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details