Sepac, Inc. IHB 90

Description
SEPAC industrial holding brakes are used on any motor or drive shaft where remote control of braking is desired. OPERATION: When the coil is energized, spring pressure is overcome by the movement of the armature plate toward the magnet body, thus allowing the inner and outer asbestos lined discs to move on their respective splines and become free. The inner discs are splined to the shaft hub and rotate with it. A simple air gap and wear adjustment feature is standard. Faster transit times than those shown are possible with the use of special low voltage coils and momentary overenergization. The through shaft arrangement shown is standard
Description
SEPAC industrial holding brakes are used on any motor or drive shaft where remote control of braking is desired. OPERATION: When the coil is energized, spring pressure is overcome by the movement of the armature plate toward the magnet body, thus allowing the inner and outer asbestos lined discs to move on their respective splines and become free. The inner discs are splined to the shaft hub and rotate with it. A simple air gap and wear adjustment feature is standard. Faster transit times than those shown are possible with the use of special low voltage coils and momentary overenergization. The through shaft arrangement shown is standard

Suppliers

Company
Product
Description
Supplier Links
 - IHB 90 - Sepac, Inc.
Elmira, NY, USA
SEPAC industrial holding brakes are used on any motor or drive shaft where remote control of braking is desired. OPERATION: When the coil is energized, spring pressure is overcome by the movement of the armature plate toward the magnet body, thus allowing the inner and outer asbestos lined discs to move on their respective splines and become free. The inner discs are splined to the shaft hub and rotate with it. A simple air gap and wear adjustment feature is standard. Faster transit times than those shown are possible with the use of special low voltage coils and momentary overenergization. The through shaft arrangement shown is standard

SEPAC industrial holding brakes are used on any motor or drive shaft where remote control of braking is desired.
OPERATION:
When the coil is energized, spring pressure is overcome by the movement of the armature plate toward the magnet body, thus allowing the inner and outer asbestos lined discs to move on their respective splines and become free. The inner discs are splined to the shaft hub and rotate with it. A simple air gap and wear adjustment feature is standard. Faster transit times than those shown are possible with the use of special low voltage coils and momentary overenergization. The through shaft arrangement shown is standard

Supplier's Site

Technical Specifications

  Sepac, Inc.
Product Category Electric Brakes
Product Number IHB 90
Torque 1300 Ft-lbs (1763 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Clutches And Brakes - REB-A-04 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Speed 1500 to 3000 rpm
Voltage 24 to 96 volts
Magnetic Type Electromagnetic
View Details
Brakes: Series PMB32 - Brakes Series PMB32 Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
B15 Magnetic Particle Brake - B15 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Speed 2000 rpm
Voltage 6 to 90 volts
Shaft Shaft on one, two sides, or hollow shaft
View Details
0.5
Specs
Mounting Flange
Bore Diameter 0.5000 inch (12.7 mm)
Diameter 2.63 inch (66.8 mm)
View Details