Sepac, Inc. IHB 100

Description
SEPAC industrial holding brakes are used on any motor or drive shaft where remote control of braking is desired. OPERATION: When the coil is energized, spring pressure is overcome by the movement of the armature plate toward the magnet body, thus allowing the inner and outer asbestos lined discs to move on their respective splines and become free. The inner discs are splined to the shaft hub and rotate with it. A simple air gap and wear adjustment feature is standard. Faster transit times than those shown are possible with the use of special low voltage coils and momentary overenergization. The through shaft arrangement shown is standard
Description
SEPAC industrial holding brakes are used on any motor or drive shaft where remote control of braking is desired. OPERATION: When the coil is energized, spring pressure is overcome by the movement of the armature plate toward the magnet body, thus allowing the inner and outer asbestos lined discs to move on their respective splines and become free. The inner discs are splined to the shaft hub and rotate with it. A simple air gap and wear adjustment feature is standard. Faster transit times than those shown are possible with the use of special low voltage coils and momentary overenergization. The through shaft arrangement shown is standard

Suppliers

Company
Product
Description
Supplier Links
 - IHB 100 - Sepac, Inc.
Elmira, NY, USA
SEPAC industrial holding brakes are used on any motor or drive shaft where remote control of braking is desired. OPERATION: When the coil is energized, spring pressure is overcome by the movement of the armature plate toward the magnet body, thus allowing the inner and outer asbestos lined discs to move on their respective splines and become free. The inner discs are splined to the shaft hub and rotate with it. A simple air gap and wear adjustment feature is standard. Faster transit times than those shown are possible with the use of special low voltage coils and momentary overenergization. The through shaft arrangement shown is standard

SEPAC industrial holding brakes are used on any motor or drive shaft where remote control of braking is desired.
OPERATION:
When the coil is energized, spring pressure is overcome by the movement of the armature plate toward the magnet body, thus allowing the inner and outer asbestos lined discs to move on their respective splines and become free. The inner discs are splined to the shaft hub and rotate with it. A simple air gap and wear adjustment feature is standard. Faster transit times than those shown are possible with the use of special low voltage coils and momentary overenergization. The through shaft arrangement shown is standard

Supplier's Site

Technical Specifications

  Sepac, Inc.
Product Category Electric Brakes
Product Number IHB 100
Torque 1800 Ft-lbs (2441 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Clutches And Brakes - REB_A_02 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Voltage 45 to 90 volts
Engagement Friction
Magnetic Type Electromagnetic
View Details
Brakes: Series PMB32 - Brakes Series PMB32 Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
B150 Magnetic Particle Brake - B150 - Placid Industries, Inc.
Specs
Speed 1300 rpm
Voltage 6 to 90 volts
Shaft Hollow shaft or shaft on one side
View Details
Zero Backlash Brakes, Max. Overhung Load of 4 lb & Speed of 1800 rpm - S90MPA-B34D50H38 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.0500 to 2.92 Ft-lbs (0.0678 to 3.96 N-m)
Power 0.0121 HP
Speed 1800 rpm
View Details