Seoul Viosys
UV LEDs
CUN96A1G
Description
395nm Z5 PACKAGE
-
RS Components, Ltd.
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
395nm Z5 PACKAGE
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
2472016 |
|
Product Name
|
UV LEDs |
|
LED Type
|
Ultraviolet
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
White; White
Array
Array
Number of Array Elements
1
View Details
Micropac Industries, Inc.
LED Package:
Panel Mount
LED Type
Green
Peak Wavelength
570 nm (5700 Å)
View Details
LED Package:
1411 (3528 Metric)
LED Type
White
Color Temperature
3000 K
View Details
2 suppliers