Seoul Semiconductor Co., Ltd. LED White Lighting WZ10150-U1

Description
LED Lighting Z Power Z1 White, Cool 6300K 3.6V 400mA 120° 2420 (6050 Metric)
Request a Quote Datasheet
Description
LED Lighting Z Power Z1 White, Cool 6300K 3.6V 400mA 120° 2420 (6050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 897-1011-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
897-1011-2-ND
LED White Lighting 897-1011-2-ND
LED Lighting Z Power Z1 White, Cool 6300K 3.6V 400mA 120° 2420 (6050 Metric)

LED Lighting Z Power Z1 White, Cool 6300K 3.6V 400mA 120° 2420 (6050 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 897-1011-2-ND
Product Name LED White Lighting
LED Package: 2420 (6050 Metric)
LED Type White
Color Temperature 6300 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757448 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1292-6-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details