Seoul Semiconductor Co., Ltd. LED White Lighting WZ10150-02-U2-BA

Description
LED Lighting Z Power Z1 White, Cool 5600K (5300K ~ 6000K) 3.6V 400mA 120° 2420 (6050 Metric)
Request a Quote Datasheet
Description
LED Lighting Z Power Z1 White, Cool 5600K (5300K ~ 6000K) 3.6V 400mA 120° 2420 (6050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 897-1066-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
897-1066-2-ND
LED White Lighting 897-1066-2-ND
LED Lighting Z Power Z1 White, Cool 5600K (5300K ~ 6000K) 3.6V 400mA 120° 2420 (6050 Metric)

LED Lighting Z Power Z1 White, Cool 5600K (5300K ~ 6000K) 3.6V 400mA 120° 2420 (6050 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 897-1066-2-ND
Product Name LED White Lighting
LED Package: 2420 (6050 Metric)
LED Type White
Color Temperature 5600 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501916 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Purple; Purple
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details