Seoul Semiconductor Co., Ltd. Optics - LEDs - Light Pipes - WH104-C WH104-C

Description
Manufacturer: Seoul Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1213764-WH104-C Packaging: Tape & Reel Color: White Viewing Angle: 160 ° Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Rectangular Alternative Parts (Cross-Reference): WH104C; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant
Request a Quote
Description
Manufacturer: Seoul Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1213764-WH104-C Packaging: Tape & Reel Color: White Viewing Angle: 160 ° Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Rectangular Alternative Parts (Cross-Reference): WH104C; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - WH104-C - 1213764-WH104-C - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - WH104-C
1213764-WH104-C
Optics - LEDs - Light Pipes - WH104-C 1213764-WH104-C
Manufacturer: Seoul Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1213764-WH104-C Packaging: Tape & Reel Color: White Viewing Angle: 160 ° Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Rectangular Alternative Parts (Cross-Reference): WH104C; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant

Manufacturer: Seoul Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1213764-WH104-C
Packaging: Tape & Reel
Color: White
Viewing Angle: 160 °
Number of Pins: 2
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Rectangular
Alternative Parts (Cross-Reference): WH104C;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1213764-WH104-C
Product Name Optics - LEDs - Light Pipes - WH104-C
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Led Light Bar, Warm Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2464 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details