Seoul Semiconductor Co., Ltd. LED White Lighting W724C0-C

Description
LED Lighting Z Power P7 White, Cool 6300K 3.6V 2.8A 130° 4-SMD, Gull Wing
Request a Quote Datasheet
Description
LED Lighting Z Power P7 White, Cool 6300K 3.6V 2.8A 130° 4-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 897-1013-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
897-1013-2-ND
LED White Lighting 897-1013-2-ND
LED Lighting Z Power P7 White, Cool 6300K 3.6V 2.8A 130° 4-SMD, Gull Wing

LED Lighting Z Power P7 White, Cool 6300K 3.6V 2.8A 130° 4-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 897-1013-2-ND
Product Name LED White Lighting
LED Package: 4-SMD, Gull Wing
LED Type White
Color Temperature 6300 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
.312
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Warm White
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details