Seoul Semiconductor Co., Ltd. LED White Lighting W49180-06-U1

Description
LED Lighting Z Power, P4 White, Cool 6300K 3.3V 350mA 95° 2-SMD, Gull Wing
Request a Quote Datasheet
Description
LED Lighting Z Power, P4 White, Cool 6300K 3.3V 350mA 95° 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - W49180-06-U1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
W49180-06-U1-ND
LED White Lighting W49180-06-U1-ND
LED Lighting Z Power, P4 White, Cool 6300K 3.3V 350mA 95° 2-SMD, Gull Wing

LED Lighting Z Power, P4 White, Cool 6300K 3.3V 350mA 95° 2-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number W49180-06-U1-ND
Product Name LED White Lighting
LED Package: 2-SMD, Gull Wing
LED Type White
Color Temperature 6300 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Viewing Angle 16 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details