Seoul Semiconductor Co., Ltd. Led, White, 4W, 100Lm, Star Pcb; Product Range Seoul Semiconductor W42182

Description
LED, WHITE, 4W, 100LM, STAR PCB; Product Range:Z-Power Series; LED Color:White; Viewing Angle:127°; Luminous Flux @ Test:100lm; CCT:6300K; Forward Current If Max:1.8A; Forward Voltage @ Test:3.25V; Forward Current @ Test:350mA RoHS Compliant: Yes
Datasheet
Description
LED, WHITE, 4W, 100LM, STAR PCB; Product Range:Z-Power Series; LED Color:White; Viewing Angle:127°; Luminous Flux @ Test:100lm; CCT:6300K; Forward Current If Max:1.8A; Forward Voltage @ Test:3.25V; Forward Current @ Test:350mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, White, 4W, 100Lm, Star Pcb; Product Range Seoul Semiconductor - 52R3807 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 4W, 100Lm, Star Pcb; Product Range Seoul Semiconductor
52R3807
Led, White, 4W, 100Lm, Star Pcb; Product Range Seoul Semiconductor 52R3807
LED, WHITE, 4W, 100LM, STAR PCB; Product Range:Z-Power Series; LED Color:White; Viewing Angle:127°; Luminous Flux @ Test:100lm; CCT:6300K; Forward Current If Max:1.8A; Forward Voltage @ Test:3.25V; Forward Current @ Test:350mA RoHS Compliant: Yes

LED, WHITE, 4W, 100LM, STAR PCB; Product Range:Z-Power Series; LED Color:White; Viewing Angle:127°; Luminous Flux @ Test:100lm; CCT:6300K; Forward Current If Max:1.8A; Forward Voltage @ Test:3.25V; Forward Current @ Test:350mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 52R3807
Product Name Led, White, 4W, 100Lm, Star Pcb; Product Range Seoul Semiconductor
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LED Indication - Discrete - C503B-ACS-CY0Z0252-030CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers