Seoul Semiconductor Co., Ltd. LED White Lighting W42180-06-U2

Description
LED Lighting Z Power, P4 White, Cool 6300K (Typ) 3.25V 350mA 127° 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet
Description
LED Lighting Z Power, P4 White, Cool 6300K (Typ) 3.25V 350mA 127° 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - W42180-06-U2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
W42180-06-U2-ND
LED White Lighting W42180-06-U2-ND
LED Lighting Z Power, P4 White, Cool 6300K (Typ) 3.25V 350mA 127° 2-SMD, Gull Wing Exposed Pad

LED Lighting Z Power, P4 White, Cool 6300K (Typ) 3.25V 350mA 127° 2-SMD, Gull Wing Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - W42180-06-U2
1117869-W42180-06-U2
Led Lighting - LED Lighting - White - W42180-06-U2 1117869-W42180-06-U2
Manufacturer: Seoul Semiconductor Inc. Win Source Part Number: 1117869-W42180-06-U2 Packaging: Reel - TR Color: White, Cool Height - Seated (Max): 0.208" (5.28mm) Mounting: SMD (SMT) Current - Max: 1A Forward Voltage: 3.25V Viewing Angle: 127° Current - Test: 350mA CCT (K): 6300K (Typ) Flux @ 85°C, Current - Test: 89 lm Flux @ 25°C, Current - Test: 105 lm (100 lm to 109 lm) Lumens/Watt @ Current - Test: 92 lm/W CRI (Color Rendering Index): 75 Thermal Resistance of Package: 7.2°C/W Categories: Optoelectronics Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Seoul Semiconductor Inc.
Win Source Part Number: 1117869-W42180-06-U2
Packaging: Reel - TR
Color: White, Cool
Height - Seated (Max): 0.208" (5.28mm)
Mounting: SMD (SMT)
Current - Max: 1A
Forward Voltage: 3.25V
Viewing Angle: 127°
Current - Test: 350mA
CCT (K): 6300K (Typ)
Flux @ 85°C, Current - Test: 89 lm
Flux @ 25°C, Current - Test: 105 lm (100 lm to 109 lm)
Lumens/Watt @ Current - Test: 92 lm/W
CRI (Color Rendering Index): 75
Thermal Resistance of Package: 7.2°C/W
Categories: Optoelectronics
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number W42180-06-U2-ND 1117869-W42180-06-U2
Product Name LED White Lighting Led Lighting - LED Lighting - White - W42180-06-U2
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type White White; Multi-Colored; White, Cool
Color Temperature 6300 K
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 130 degrees
View Details