LED Lighting Z Power, P4 White, Cool 6300K 3.25V 350mA 127° 2-SMD, Gull Wing Exposed Pad
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 897-1054-2-ND |
| Product Name | LED White Lighting |
| LED Package: | 2-SMD, Gull Wing Exposed Pad |
| LED Type | White |
| Color Temperature | 6300 K |