Seoul Semiconductor Co., Ltd. Optics - LEDs - Light Pipes - UPGT801 UPGT801

Description
Manufacturer: Seoul Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208068-UPGT801 Color: Green Viewing Angle: 120 ° Categories: Optics - LEDs - Light Pipes Case / Package: PLCC Number of LEDs: 1 Lens Style: Circular Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Dominant Wavelength: 562 nm
Request a Quote
Description
Manufacturer: Seoul Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208068-UPGT801 Color: Green Viewing Angle: 120 ° Categories: Optics - LEDs - Light Pipes Case / Package: PLCC Number of LEDs: 1 Lens Style: Circular Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Dominant Wavelength: 562 nm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - UPGT801 - 1208068-UPGT801 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - UPGT801
1208068-UPGT801
Optics - LEDs - Light Pipes - UPGT801 1208068-UPGT801
Manufacturer: Seoul Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208068-UPGT801 Color: Green Viewing Angle: 120 ° Categories: Optics - LEDs - Light Pipes Case / Package: PLCC Number of LEDs: 1 Lens Style: Circular Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Dominant Wavelength: 562 nm

Manufacturer: Seoul Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1208068-UPGT801
Color: Green
Viewing Angle: 120 °
Categories: Optics - LEDs - Light Pipes
Case / Package: PLCC
Number of LEDs: 1
Lens Style: Circular
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Dominant Wavelength: 562 nm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1208068-UPGT801
Product Name Optics - LEDs - Light Pipes - UPGT801
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details