Seoul Semiconductor Co., Ltd. LED White Lighting SZ5-M1-WW-C8-V1/V2-GA

Description
LED Lighting Z5-M1 White, Warm 3000K 2.95V 350mA 118° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Z5-M1 White, Warm 3000K 2.95V 350mA 118° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 897-1224-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
897-1224-2-ND
LED White Lighting 897-1224-2-ND
LED Lighting Z5-M1 White, Warm 3000K 2.95V 350mA 118° 1414 (3535 Metric)

LED Lighting Z5-M1 White, Warm 3000K 2.95V 350mA 118° 1414 (3535 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 897-1224-2-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 67-2189-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
4 suppliers
Narrow Angle TO-46 850 nm Emitter - OD-850F - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details