Seoul Semiconductor Co., Ltd. Optics - LEDs - Light Pipes - SWAF05 SWAF05

Description
Manufacturer: Seoul Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1180815-SWAF05 Color: White Forward Voltage: 3.5 V Forward Current: 20 mA Viewing Angle: 120 ° Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Case / Package: SMD/SMT Number of LEDs: 1 Lens Style: Rectangular Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Operating Temperature: 85 °C Illumination Color: White
Request a Quote
Description
Manufacturer: Seoul Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1180815-SWAF05 Color: White Forward Voltage: 3.5 V Forward Current: 20 mA Viewing Angle: 120 ° Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Case / Package: SMD/SMT Number of LEDs: 1 Lens Style: Rectangular Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Operating Temperature: 85 °C Illumination Color: White
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - SWAF05 - 1180815-SWAF05 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - SWAF05
1180815-SWAF05
Optics - LEDs - Light Pipes - SWAF05 1180815-SWAF05
Manufacturer: Seoul Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1180815-SWAF05 Color: White Forward Voltage: 3.5 V Forward Current: 20 mA Viewing Angle: 120 ° Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Case / Package: SMD/SMT Number of LEDs: 1 Lens Style: Rectangular Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Operating Temperature: 85 °C Illumination Color: White

Manufacturer: Seoul Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1180815-SWAF05
Color: White
Forward Voltage: 3.5 V
Forward Current: 20 mA
Viewing Angle: 120 °
Number of Pins: 2
Categories: Optics - LEDs - Light Pipes
Case / Package: SMD/SMT
Number of LEDs: 1
Lens Style: Rectangular
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Max Operating Temperature: 85 °C
Illumination Color: White

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1180815-SWAF05
Product Name Optics - LEDs - Light Pipes - SWAF05
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ALMD-LG37-XZ002DKR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red
Peak Wavelength 626 nm (6260 Å)
View Details
3 suppliers
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details