Seoul Semiconductor Co., Ltd. Optics - LEDs - Light Pipes - SWAA07 SWAA07

Description
Manufacturer: Seoul Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136086-SWAA07 Forward Voltage: 3.4 V Luminous Intensity: 1.6 cd Forward Current: 20 mA Viewing Angle: 120 ° Power Rating: 120 mW Categories: Optics - LEDs - Light Pipes Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Max Operating Temperature: 85 °C Illumination Color: White
Request a Quote
Description
Manufacturer: Seoul Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136086-SWAA07 Forward Voltage: 3.4 V Luminous Intensity: 1.6 cd Forward Current: 20 mA Viewing Angle: 120 ° Power Rating: 120 mW Categories: Optics - LEDs - Light Pipes Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Max Operating Temperature: 85 °C Illumination Color: White
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - SWAA07 - 1136086-SWAA07 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - SWAA07
1136086-SWAA07
Optics - LEDs - Light Pipes - SWAA07 1136086-SWAA07
Manufacturer: Seoul Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136086-SWAA07 Forward Voltage: 3.4 V Luminous Intensity: 1.6 cd Forward Current: 20 mA Viewing Angle: 120 ° Power Rating: 120 mW Categories: Optics - LEDs - Light Pipes Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Max Operating Temperature: 85 °C Illumination Color: White

Manufacturer: Seoul Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1136086-SWAA07
Forward Voltage: 3.4 V
Luminous Intensity: 1.6 cd
Forward Current: 20 mA
Viewing Angle: 120 °
Power Rating: 120 mW
Categories: Optics - LEDs - Light Pipes
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
Max Operating Temperature: 85 °C
Illumination Color: White

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1136086-SWAA07
Product Name Optics - LEDs - Light Pipes - SWAA07
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918824 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Incandescent LEDs -  - SunLED Company, LLC
SunLED Company, LLC
Specs
LED Type Incandescent
Lens Type Domed Lens
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details