LED Lighting Acrich White, Neutral 4000K (3700K ~ 4200K) 3.2V 100mA 120° 4-SMD, Flat Lead Exposed Pad
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 897-1073-2-ND |
| Product Name | LED White Lighting |
| LED Package: | 4-SMD, Flat Lead Exposed Pad |
| LED Type | White |
| Color Temperature | 4000 K |