Seoul Semiconductor Co., Ltd. Led Lighting - LED Lighting - White - STW8Q14D STW8Q14D

Description
Manufacturer: Seoul Semiconductor Win Source Part Number: 1262408-STW8Q14D Manufacturer Homepage: www.seoulsemicon.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Seoul Semiconductor Win Source Part Number: 1262408-STW8Q14D Manufacturer Homepage: www.seoulsemicon.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - STW8Q14D
1262408-STW8Q14D
Led Lighting - LED Lighting - White - STW8Q14D 1262408-STW8Q14D
Manufacturer: Seoul Semiconductor Win Source Part Number: 1262408-STW8Q14D Manufacturer Homepage: www.seoulsemicon.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Seoul Semiconductor
Win Source Part Number: 1262408-STW8Q14D
Manufacturer Homepage: www.seoulsemicon.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1262408-STW8Q14D
Product Name Led Lighting - LED Lighting - White - STW8Q14D
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Led, 4Mm Smt Lamp, Blue, 40X100Deg; Led Colour Broadcom - 36AJ8149 - Newark, An Avnet Company
Specs
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 100 degrees
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details