LED Lighting Acrich White, Cool 6500K (6000K ~ 7000K) 3.15V 100mA 120° 1108 (2720 Metric)
LED Lighting Acrich White, Cool 6500K (6000K ~ 7000K) 3.15V 100mA 120° 1108 (2720 Metric)
LED Lighting Acrich White, Cool 6500K (6000K ~ 7000K) 3.15V 100mA 120° 1108 (2720 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 897-1162-1-ND |
| Product Name | LED White Lighting |
| LED Package: | 1108 (2720 Metric) |
| LED Type | White |
| Color Temperature | 6500 K |